The Type 461M is a metallized polyester film capacitor with axial leads and a pressed/oval profile, designed for applications requiring non-inductive performance. It is rated for DC voltages from 63 to 1000 V and AC voltages from 40 to 250 V, with an operating temperature range of -55°C to +85°C, and up to +125°C with linear voltage derating. Capacitance values range from 0.027 to 100.0 µF with tolerances of ±5% or ±10%. The unit is encapsulated with flame-retardant polyester tape and epoxy, meeting UL510 and UL94V-0 specifications. Lead wires are tinned copper-clad steel or tinned copper, with diameters from 0.020 to 0.040 inch. The part number 461M47491 corresponds to a 0.47 µF capacitor, with ±10% tolerance and 400 VDC rating, matching one of the standard variants in the series. The physical dimensions for this capacitance and voltage are 0.99 inch length, 0.26 inch maximum thickness, and 0.42 inch maximum height.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M47491 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |