Cornell Dubilier Datasheets for Film Capacitors
Film capacitors are insulated with polyester, polycarbonate, polypropylene, polystyrene, or other dielectric materials.
Film Capacitors: Learn more
| Product Name | Notes |
|---|---|
| ADD CONTENT | |
| Axial 1 | |
| Power Film Ac Applications / Resonant Capacitors / Round Lc | |
| Power Film Dc Applications / Dc Link Capacitors / Box | |
| Power Film Dc Applications / Snubber Capacitors / Axial Snubber | |
| Power Film Dc Applications / Snubber Capacitors / Igbt Mount | |
| Power Film Dc Applications / Snubber Capacitors / Radial 6 | |
| Radial 5 | |
| Snap In | |
| X2 And Arc Suppression | |
| For New Design: Yes Capacitance: 10 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 2.91 in. Height: 2.38 in. Length: 1.91 in. Diameter: — | |
| For New Design: Yes Capacitance: 12.5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 2.91 in. Height: 2.38 in. Length: 1.91 in. Diameter: — | |
| For New Design: Yes Capacitance: 12.5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 2.91 in. Height: 2.38 in. Length: 1.91 in. Diameter: — | |
| For New Design: Yes Capacitance: 15 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 2.91 in. Height: 2.38 in. Length: 1.91 in. Diameter: — | |
| For New Design: Yes Capacitance: 15 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 2.91 in. Height: 2.38 in. Length: 1.91 in. Diameter: — | |
| For New Design: Yes Capacitance: 17.5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 2.91 in. Height: 2.38 in. Length: 1.91 in. Diameter: — | |
| For New Design: Yes Capacitance: 17.5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 2.91 in. Height: 2.91 in. Length: 1.91 in. Diameter: — | |
| For New Design: Yes Capacitance: 20 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 2.91 in. Height: 2.38 in. Length: 1.91 in. Diameter: — | |
| For New Design: Yes Capacitance: 20 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 2.91 in. Height: 2.91 in. Length: 1.91 in. Diameter: — | |
| For New Design: Yes Capacitance: 20 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 3.66 in. Height: 2.91 in. Length: 1.97 in. Diameter: — | |
| For New Design: Yes Capacitance: 22.5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 2.91 in. Height: 2.38 in. Length: 1.91 in. Diameter: — | |
| For New Design: Yes Capacitance: 25 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 2.91 in. Height: 2.91 in. Length: 1.91 in. Diameter: — | |
| For New Design: Yes Capacitance: 25 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 2.91 in. Height: 3.91 in. Length: 1.91 in. Diameter: — | |
| For New Design: Yes Capacitance: 25 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 3.66 in. Height: 3.91 in. Length: 1.97 in. Diameter: — | |
| For New Design: Yes Capacitance: 27.5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 3.66 in. Height: 2.91 in. Length: 1.97 in. Diameter: — | |
| For New Design: Yes Capacitance: 3.3 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 500 ESR: 2 mΩ RMS Current: — Length: 58mm Height: 50mm... | |
| For New Design: Yes Capacitance: 3.3 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 500 ESR: 2.1 mΩ RMS Current: — Length: 58mm Height: 50mm... | |
| For New Design: Yes Capacitance: 3.3 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 500 ESR: 2.8 mΩ RMS Current: — Length: 58mm Height: 50mm... | |
| For New Design: Yes Capacitance: 3.3 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 450 ESR: — RMS Current: — Length: 58mm Height: 45mm Thickness:... | |
| For New Design: Yes Capacitance: 3.3 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 575 ESR: 1.9 mΩ RMS Current: — Length: 58mm Height: 57.5mm... | |
| For New Design: Yes Capacitance: 3.3 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 575 ESR: 2 mΩ RMS Current: — Length: 58mm Height: 57.5mm... | |
| For New Design: Yes Capacitance: 3.3 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 500 ESR: 3 mΩ RMS Current: — Length: 58mm Height: 50mm... | |
| For New Design: Yes Capacitance: 3.3 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 500 ESR: 3.7 mΩ RMS Current: — Length: 58mm Height: 50mm... | |
| For New Design: Yes Capacitance: 3.3 µF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 575 ESR: 2.7 mΩ RMS Current: — Length: 58mm Height: 57.5mm... | |
| For New Design: Yes Capacitance: 3.3 µF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 575 ESR: 2.8 mΩ RMS Current: — Length: 58mm Height: 57.5mm... | |
| For New Design: Yes Capacitance: 3.3 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 600 ESR: 1.9 mΩ RMS Current: — Length: 43mm Height: 45mm... | |
| For New Design: Yes Capacitance: 3.3 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 600 ESR: 2 mΩ RMS Current: — Length: 43mm Height: 45mm... | |
| For New Design: Yes Capacitance: 3.3 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 600 ESR: 2.7 mΩ RMS Current: — Length: 43mm Height: 45mm... | |
| For New Design: Yes Capacitance: 3.3 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 455 ESR: 3.3 mΩ RMS Current: — Length: 43mm Height: 37mm... | |
| For New Design: Yes Capacitance: 3.3 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 455 ESR: 4 mΩ RMS Current: — Length: 43mm Height: 37mm... | |
| For New Design: Yes Capacitance: 3.3 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 450 ESR: 2 mΩ RMS Current: — Length: 58mm Height: 45mm... | |
| For New Design: Yes Capacitance: 3.3 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 450 ESR: 2.1 mΩ RMS Current: — Length: 58mm Height: 45mm... | |
| For New Design: Yes Capacitance: 3.3 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 450 ESR: 2.6 mΩ RMS Current: — Length: 58mm Height: 45mm... | |
| For New Design: Yes Capacitance: 3.3 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 600 ESR: 3.2 mΩ RMS Current: — Length: 43mm Height: 45mm... | |
| For New Design: Yes Capacitance: 3.3 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 600 ESR: 3.9 mΩ RMS Current: — Length: 43mm Height: 45mm... | |
| For New Design: Yes Capacitance: 3.6 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 575 ESR: 1.8 mΩ RMS Current: — Length: 58mm Height: 57.5mm... | |
| For New Design: Yes Capacitance: 3.6 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 575 ESR: 1.9 mΩ RMS Current: — Length: 58mm Height: 57.5mm... | |
| For New Design: Yes Capacitance: 30 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 2.91 in. Height: 2.91 in. Length: 1.91 in. Diameter: — | |
| For New Design: Yes Capacitance: 30 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 3.66 in. Height: 2.91 in. Length: 1.97 in. Diameter: — | |
| For New Design: Yes Capacitance: 30 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 3.66 in. Height: 3.91 in. Length: 1.97 in. Diameter: — | |
| For New Design: Yes Capacitance: 33 µF Voltage DC: 63V Voltage AC: 40V ESR: — dV/dt: 1 Ripple Current: — Min Temp: -55°C Max Temp: 105°C Tolerance: -10%/+10% Load Life:... | |
| For New Design: Yes Capacitance: 35 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 2.91 in. Height: 3.91 in. Length: 1.91 in. Diameter: — | |
| For New Design: Yes Capacitance: 35 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 3.66 in. Height: 2.91 in. Length: 1.97 in. Diameter: — | |
| For New Design: Yes Capacitance: 35 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 2.91 in. Height: 4.75 in. Length: 1.91 in. Diameter: — | |
| For New Design: Yes Capacitance: 35 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 3.66 in. Height: 3.91 in. Length: 1.97 in. Diameter: — | |
| For New Design: Yes Capacitance: 390 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2050 ESR: 3.5 mΩ RMS Current: — Length: 43mm Height: 45mm... | |
| For New Design: Yes Capacitance: 390 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2050 ESR: 4.4 mΩ RMS Current: — Length: 43mm Height: 45mm... | |
| For New Design: Yes Capacitance: 4 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 500 ESR: 1.9 mΩ RMS Current: — Length: 58mm Height: 57.5mm... | |
| For New Design: Yes Capacitance: 4 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 500 ESR: 2 mΩ RMS Current: — Length: 58mm Height: 57.5mm... | |
| For New Design: Yes Capacitance: 4 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 450 ESR: 2.8 mΩ RMS Current: — Length: 58mm Height: 50mm... | |
| For New Design: Yes Capacitance: 4 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 450 ESR: 3.5 mΩ RMS Current: — Length: 58mm Height: 50mm... | |
| For New Design: Yes Capacitance: 4 µF Voltage DC: 100V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C ESR: 7 mΩ RMS Current: 11.5 A @ 85°C Length: 11.4mm Width:... | |
| For New Design: Yes Capacitance: 4 µF Voltage DC: 100V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C ESR: 7 mΩ RMS Current: 11.5 A @ 85°C Length: 13.3mm Width:... | |
| For New Design: Yes Capacitance: 4 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 500 ESR: 2.5 mΩ RMS Current: — Length: 57.5mm Height: 50mm... | |
| For New Design: Yes Capacitance: 4 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 500 ESR: 2.6 mΩ RMS Current: — Length: 57.5mm Height: 50mm... | |
| For New Design: Yes Capacitance: 4 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 200 ESR: 2.4 mΩ RMS Current: — Length: 58mm Height: 45mm... | |
| For New Design: Yes Capacitance: 4 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 360 ESR: 2.4 mΩ RMS Current: — Length: 58mm Height: 45mm... | |
| For New Design: Yes Capacitance: 4 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 360 ESR: 3.1 mΩ RMS Current: — Length: 58mm Height: 45mm... | |
| For New Design: Yes Capacitance: 4 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 450 ESR: 1.9 mΩ RMS Current: — Length: 58mm Height: 50mm... | |
| For New Design: Yes Capacitance: 4 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 450 ESR: 2 mΩ RMS Current: — Length: 58mm Height: 50mm... | |
| For New Design: Yes Capacitance: 4 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 450 ESR: 2.6 mΩ RMS Current: — Length: 58mm Height: 50mm... | |
| For New Design: Yes Capacitance: 4 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 360 ESR: 3.7 mΩ RMS Current: — Length: 58mm Height: 45mm... | |
| For New Design: Yes Capacitance: 4 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 360 ESR: 4.3 mΩ RMS Current: — Length: 58mm Height: 45mm... | |
| For New Design: Yes Capacitance: 40 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 2.91 in. Height: 3.91 in. Length: 1.91 in. Diameter: — | |
| For New Design: Yes Capacitance: 40 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 3.66 in. Height: 2.91 in. Length: 1.97 in. Diameter: — | |
| For New Design: Yes Capacitance: 40 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 2.91 in. Height: 4.75 in. Length: 1.91 in. Diameter: — | |
| For New Design: Yes Capacitance: 40 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 3.66 in. Height: 3.91 in. Length: 1.97 in. Diameter: — | |
| For New Design: Yes Capacitance: 45 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 2.91 in. Height: 3.91 in. Length: 1.91 in. Diameter: — | |
| For New Design: Yes Capacitance: 45 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 3.66 in. Height: 2.91 in. Length: 1.97 in. Diameter: — | |
| For New Design: Yes Capacitance: 45 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 3.66 in. Height: 3.91 in. Length: 1.97 in. Diameter: — | |
| For New Design: Yes Capacitance: 50 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 3.66 in. Height: 2.91 in. Length: 1.97 in. Diameter: — | |
| For New Design: Yes Capacitance: 50 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 3.66 in. Height: 3.91 in. Length: 1.97 in. Diameter: — | |
| For New Design: Yes Capacitance: 55 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 3.66 in. Height: 4.75 in. Length: 1.97 in. Diameter: — | |
| For New Design: Yes Capacitance: 60 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 3.66 in. Height: 4.75 in. Length: 1.97 in. Diameter: — | |
| For New Design: Yes Capacitance: 7.5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 2.91 in. Height: 2.38 in. Length: 1.91 in. Diameter: — | |
| For New Design: Yes Capacitance: 70 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 3.66 in. Height: 3.91 in. Length: 1.97 in. Diameter: — |
| << Prev | Next >> |