The 474PPS252KS is an axial lead, metallized polypropylene film capacitor rated for 2500 VDC continuous operation and 3300 VDC surge voltage, with a capacitance of 0.47 µF. It has a maximum dv/dt of 14 V/µs and a typical RMS ripple current of 13.5 A at 70°C. The capacitor measures 29.5 mm in diameter and 59 mm in length. It operates from -40°C to +85°C, has a dissipation factor below 0.0001 at 1 kHz and 25°C, and an insulation resistance exceeding 30,000 MΩ·µF. The dielectric strength is 200% of rated VDC for 60 seconds. Life expectancy is 100,000 hours at VDC and 70°C. The construction includes flame-retardant polyester tape and epoxy resin end fill meeting UL94V0. Terminal leads are lead-free tinned copper.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 474PPS252KS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |