The 474RMB202K# is a metallized polypropylene power semiconductor snubber capacitor with a rated DC voltage of 2000 V, capacitance of 0.47 µF, and operating temperature range of -40°C to +85°C. It features lead-free tinned copper terminals, a flame-retardant epoxy-coated plastic box (UL94V-0), and internal series connections. The case dimensions are 42.5 mm × 35.5 mm × 33.5 mm, with lug spacing of 57.5 mm and terminal pitch of 24 mm. It has a dissipation factor of 0.06% at 1 kHz and 25°C, insulation resistance of at least 30 GΩ·µF, self-inductance less than 1 nH per mm of lead spacing, and a life expectancy of 30,000 hours at AC voltage. Capacitance tolerance is ±10%, with ±5% optional. Dielectric strength is 3 kVAC between terminals and case for 60 seconds.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 474RMB202K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |