The Type 461M is an axial-lead, metallized polyester film capacitor with a pressed/oval profile, designed for non-inductive applications. It operates at full-rated DC voltage from -55°C to +85°C, with voltage derated to 50% at +125°C. Capacitance ranges from 0.027 µF to 100.0 µF with ±5% or ±10% tolerance. The unit is encapsulated with flame-retardant polyester tape (UL510) and potted in flame-retardant epoxy (UL94V-0). Tinned copper-clad steel leads are sized from 0.020 to 0.040 inch (0.5 to 1.0 mm) diameter. The 461M90591 variant has 90 µF capacitance at 400 VDC, a maximum length of 2.21 inches (56.1 mm), height of 1.24 inches (31.5 mm), and a dv/dt rating of 17 V/µs. The element is non-inductively wound with self-healing metallized polyester film.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M90591 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |