The Type 461M is a metallized polyester film capacitor with axial leads and a pressed/oval profile, rated for 63 to 1000 VDC and 40 to 250 VAC. It operates from -55°C to +85°C at full voltage, with linear voltage derating to 50% at +125°C. Capacitance ranges from 0.027 to 100.0 µF, with tolerance of ±5% or ±10%. Dissipation factor is ≤1.0% at 1 kHz and +25°C. Insulation resistance is ≥10,000 MΩ-µF for ≤1.0 µF and ≥1,000 MΩ-µF for >1.0 µF at +25°C. Encapsulated with flame-retardant polyester tape and epoxy meeting UL510 and UL94V-0. Tinned copper-clad steel or tinned copper leads, #24 to #18 AWG. The 461M7059R6C variant is a 0.7 µF, 630 VDC unit with ±10% tolerance and compact form.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M7059R6C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |