Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific
CAPACITOR POLYESTER FILM 0.47UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Capacitor Mounting:Through HoleRoHS Compliant: Yes
CAP FILM 0.47UF 10% 250VDC RAD
| Illinois Capacitor | Newark, An Avnet Company | Lingto Electronic Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 474MSR250K | 59K0071 | 474MSR250K | 70112010 |
| Product Name | GENERAL PURPOSE FILM Capacitors | Capacitor Polyester Film 0.47Uf, 250V, 10%, Radial; Dielectric Type Illinois Capacitor | Film Capacitors | Capacitor;Polyester Metallized;Cap 0.47uF;Tol 10%;Vol-Rtg 250 VDC;Radial |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | ||
| Electrostatic Capacitors | Metallized PET | Polyester; Polyester, Metallized | Polyester |