The Type 461M is a series of axial lead, pressed/oval profile metallized polyester film capacitors with a capacitance range of 0.027 to 100.0 µF, DC voltage ratings from 63 to 1000 V, and AC voltage ratings from 40 to 250 V. The components are non-inductively wound with a single-section design, encapsulated in flame-retardant polyester tape meeting UL510 and flame-retardant epoxy meeting UL94V-0. Operating temperature ranges from -55°C to +85°C at full rated voltage, with linear voltage derating to 50% of rated voltage at +125°C. Lead wires are tinned copper-clad steel (0.020 to 0.040 inch diameter) or tinned copper (0.040 inch diameter). Dissipation factor is ≤1.0% at 1 kHz and +25°C. Insulation resistance is ≥10,000 MΩ-µF for capacitances ≤1.0 µF and ≥1,000 MΩ-µF for capacitances >1.0 µF at +25°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M27591 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |