The 474PMB152KA# is a metallized polypropylene power snubber capacitor designed for high pulse and rms current applications such as inverters, converters, and switching power supplies. It has a rated DC voltage of 1500 V, a capacitance of 0.47 µF, and a tolerance of ±10%. The part features lead-free tinned copper terminals and is housed in a flame-retardant plastic box with epoxy resin (UL94V-0). Its dimensions are 42 mm × 32 mm × 17 mm, with a lug spacing of 23-28 mm and a fixing pitch of 42-42.5 mm. The operating temperature range is -40°C to +100°C with derating above 85°C. It uses double metallized film construction with internal series connections, has an insulation resistance of at least 30 GΩ·µF at 25°C, and a self-inductance of less than 1 nH per mm of lead spacing. The dissipation factor at 1 kHz and 25°C is 0.07%.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 474PMB152KA# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |