Cornell Dubilier Film Paper Film Capacitors 473MPW160K

Description
For New Design: Yes Capacitance: 47 nF Voltage DC: 160V Voltage AC: 90V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 22 RMS Current: — ESR: 3.76 Ω Diameter: 5.5mm Length: 11.5mm Thickness: — Width: —
Request a Quote Datasheet
Description
For New Design: Yes Capacitance: 47 nF Voltage DC: 160V Voltage AC: 90V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 22 RMS Current: — ESR: 3.76 Ω Diameter: 5.5mm Length: 11.5mm Thickness: — Width: —
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 473MPW160K - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
473MPW160K
Film Paper Film Capacitors 473MPW160K
For New Design: Yes Capacitance: 47 nF Voltage DC: 160V Voltage AC: 90V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 22 RMS Current: — ESR: 3.76 Ω Diameter: 5.5mm Length: 11.5mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 47 nF
  • Voltage DC: 160V
  • Voltage AC: 90V
  • Tolerance: -10%/+10%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • dV/dt: 22
  • RMS Current: —
  • ESR: 3.76 Ω
  • Diameter: 5.5mm
  • Length: 11.5mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Film Capacitors - 2002-473MPW160K - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-473MPW160K
Film Capacitors 2002-473MPW160K
Metallized Polypropylene Film Capacitors 0.0047µF 160V

Metallized Polypropylene Film Capacitors 0.0047µF 160V

Supplier's Site Datasheet
Film Capacitors - 1572-1728-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
1572-1728-ND
Film Capacitors 1572-1728-ND
0.047µF Film Capacitor 90V 160V Polypropylene (PP), Metallized Axial

0.047µF Film Capacitor 90V 160V Polypropylene (PP), Metallized Axial

Buy Now Datasheet
Capacitors - Film Capacitors - 473MPW160K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
473MPW160K
Capacitors - Film Capacitors 473MPW160K
CAP FILM 0.047UF 160VDC AXIAL

CAP FILM 0.047UF 160VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 473MPW160K 2002-473MPW160K 1572-1728-ND 473MPW160K
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Paper Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0470 microF 0.0047 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-106PHC250K - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101873U025BF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 87000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C204U025CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C282U063AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details