The Type 461M is an axial lead, metallized polyester film capacitor with a pressed/oval profile, offering capacitance values from 0.027 to 100.0 µF with standard tolerances of ±5% or ±10%. It is rated for DC voltages from 63 to 1000 V and AC voltages from 40 to 250 V, with an operating temperature range of -55°C to +85°C at full rated voltage and up to +125°C with linear derating to 50% of rated voltage. The capacitor uses a non-inductive single-section winding of metallized polyester film with self-healing properties, encapsulated in flame-retardant polyester tape meeting UL510 and potting compound meeting UL94V-0. It features tinned copper-clad steel leads of 0.040 inch (1.0 mm) diameter for the 9.0 µF, 400 VDC variant, with dimensions of 2.21 inch (56.1 mm) length, 0.87 inch (22.1 mm) maximum height, and 1.24 inch (31.5 mm) maximum width.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M90491 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |