The 474PPS700K is an axial metallized polypropylene film capacitor rated for 700 VDC, designed for high dv/dt applications. It has a capacitance of 0.47 µF, a maximum RMS ripple current of 7 A at 25°C and 100 kHz, and a typical ESR of 5.3 mΩ. The case measures 17.5 mm in diameter by 29 mm in length. It operates from -40°C to +85°C, with a dissipation factor of 0.05% at 1 kHz and 25°C, and an insulation resistance of 30,000 MΩ·µF. Surge voltage is 1100 VDC, and dielectric strength is 160% of rated VDC applied for 2 seconds. Self-inductance is less than 1 nH per mm of lead spacing. The capacitor uses flame-retardant epoxy-filled polyester tape and lead-free tinned copper leads. Capacitance drift is less than 0.5% after two years at 40°C.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 474PPS700K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |