The Type 461M is a metallized polyester film capacitor with axial leads and a pressed/oval profile, designed for applications requiring non-inductive performance. It operates at full rated voltage from -55°C to +85°C, with voltage de-rated linearly to 50% of rated value at +125°C. Capacitance ranges from 0.027 µF to 100.0 µF with standard tolerances of ±5% or ±10%. The dielectric is metallized polyester film with a self-healing characteristic, encapsulated in flame-retardant polyester tape and epoxy, meeting UL510 and UL94V-0 specifications. Terminations are tinned copper-clad steel for wire sizes from #24 to #18 AWG. The part number 461M6069R6C corresponds to a 0.6 µF, 600 VDC unit with ±10% tolerance and compact form factor, based on the series' ordering code structure.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M6069R6C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |