The Type 461M is an axial metallized polyester film capacitor with a pressed/oval profile, designed for applications requiring non-inductive performance. It is encapsulated with flame-retardant polyester tape and potted in flame-retardant epoxy, meeting UL510 and UL94V-0 specifications. The capacitor operates from -55°C to +85°C at full rated voltage, with voltage linearly de-rated to 50% at +125°C. It offers a capacitance range of 0.027 to 100.0 µF and DC voltage ratings from 63 to 1000 VDC. For the 461M3069R6 part, the capacitance is 30 µF with a voltage rating of 63 VDC, as inferred from its part number encoding, and it features tinned copper-clad steel leads with a diameter of 0.032 inch (#20 AWG). The dissipation factor is 1.0% maximum at 1 kHz and +25°C, with insulation resistance of at least 5,000 MΩ-µF for capacitances greater than 1.0 µF at +85°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M3069R6 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |