The Type 461M is an axial lead metallized polyester film capacitor with a pressed/oval profile, rated for -55°C to +85°C operation at full voltage, or up to +125°C with linear voltage de-rating to 50%. Capacitance ranges from 0.027 µF to 100.0 µF with ±5% or ±10% tolerance. It uses a non-inductive single-section metallized polyester dielectric, encapsulated in flame-retardant polyester tape and epoxy meeting UL510 and UL94V-0 standards. Tinned copper-clad steel leads are sized #24 to #18 AWG. Dissipation factor is ≤1.0% at 1 kHz and +25°C. Insulation resistance is ≥10,000 MΩ-µF for ≤1.0 µF and ≥1,000 MΩ-µF for >1.0 µF at +25°C. The part 461M82491C is a 0.82 µF, 400 VDC version with ±10% tolerance.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M82491C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |