The Type 461M is an axial lead metallized polyester film capacitor with a pressed/oval profile, rated for 63 to 1000 VDC and 40 to 250 VAC. It operates from -55°C to +85°C at full voltage, with voltage linearly derated to 50% at +125°C. Capacitance ranges from 0.027 to 100.0 µF with ±5% or ±10% standard tolerance. The dielectric is metallized polyester film in a non-inductive single-section design, encapsulated with flame-retardant polyester tape and epoxy meeting UL510 and UL94V-0 specifications. Lead wires are tinned copper-clad steel or tinned copper, with diameters from 0.020 to 0.040 inch. The part 461M6849R6 corresponds to a 0.68 µF capacitor with ±10% tolerance and 400 VDC rating, housed in the standard packaging with a 20 AWG copper-clad steel lead, as listed for the 461M series at 400 VDC.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M6849R6 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |