Cornell Dubilier HIGH DVDT/PULSE Capacitors 473PPB400K

Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.
Datasheet
Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
HIGH DVDT/PULSE Capacitors
473PPB400K
HIGH DVDT/PULSE Capacitors 473PPB400K
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Capacitor; 0.047 uF; 400 WVDC; +10; Radial Leaded; 0.0003 @ 1000 Hz; -55 degC - 70112062 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor; 0.047 uF; 400 WVDC; +10; Radial Leaded; 0.0003 @ 1000 Hz; -55 degC
70112062
Capacitor; 0.047 uF; 400 WVDC; +10; Radial Leaded; 0.0003 @ 1000 Hz; -55 degC 70112062
Radial Lead Snubber Polypropylene Capacitors, -55 to +105°C 200 Volts AC Specifications Temperature Range: –55°C to +105°C Dissipation Factor: 0.03% to 0.15% @ 1 kHz Features High dv/dt Self-Healing High Voltage

Radial Lead Snubber Polypropylene Capacitors, -55 to +105°C

  • 200 Volts AC
    Specifications
  • Temperature Range: –55°C to +105°C
  • Dissipation Factor: 0.03% to 0.15% @ 1 kHz
    Features
  • High dv/dt
  • Self-Healing
  • High Voltage
Supplier's Site
Film Capacitors - 473PPB400K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
473PPB400K
Film Capacitors 473PPB400K
CAP FILM 0.047UF 10% 400VDC RAD

CAP FILM 0.047UF 10% 400VDC RAD

Supplier's Site Datasheet

Technical Specifications

  Illinois Capacitor Allied Electronics, Inc. Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 473PPB400K 70112062 473PPB400K
Product Name HIGH DVDT/PULSE Capacitors Capacitor; 0.047 uF; 400 WVDC; +10; Radial Leaded; 0.0003 @ 1000 Hz; -55 degC Film Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Film Paper Film Capacitors - 103PPB102KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers