The Type 461M is a metallized polyester film capacitor with axial leads and a pressed/oval profile, designed for non-inductive performance. It operates from -55°C to +85°C at full rated voltage, with linear voltage derating to 50% of rated voltage at +125°C. Capacitance ranges from 0.027 µF to 100.0 µF with tolerances of ±5% or ±10%. Voltage ratings are 63 to 1000 VDC and 40 to 250 VAC. Encapsulation uses flame-retardant polyester tape meeting UL510 and flame-retardant epoxy potting meeting UL94V-0. Lead wires are tinned copper-clad steel (0.020 to 0.040 inch diameter) or tinned copper (0.040 inch diameter). The construction is a single-section, non-inductive winding with self-healing properties. The part number 461M27491 indicates a 0.27 µF capacitor with 250 VDC rating and ±10% tolerance, though its exact dimensions are not specified in the provided data.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M27491 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |