The 472PPA302KG is an axial lead film capacitor designed for high-voltage, high-dV/dt applications such as inverters, converters, and switching power supplies. It features a polypropylene dielectric with double metallized film construction and epoxy resin coating, rated for 3000 VDC working voltage and 5250 VDC surge voltage. The part has a capacitance of 0.0047 µF, with a capacitance tolerance of ±10% at 1 kHz and 25°C. It supports a maximum dV/dt of 5250 V/µs and exhibits a self-inductance of less than 1 nH per mm of lead spacing. The operating temperature range is -55°C to +85°C. Dimensions are 11 mm in diameter and 29 mm in length. The capacitor meets UL 94V-0 flammability standards and uses lead-free tinned copper leads.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
CAP FILM 4700PF 10% 3KVDC AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 472PPA302KG | 472PPA302KG |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0047 microF | 0.0047 microF |