Cornell Dubilier Film Paper Film Capacitors 474PSB700K2H

Description
For New Design: Yes Capacitance: 470 nF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 900 ESR: 4.8 mΩ RMS Current: — Length: 32mm Height: 24.5mm Thickness: 15mm
Request a Quote
Description
For New Design: Yes Capacitance: 470 nF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 900 ESR: 4.8 mΩ RMS Current: — Length: 32mm Height: 24.5mm Thickness: 15mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 474PSB700K2H is a radial lead, high current, low ESR film capacitor for power semiconductor protection in induction heaters and switching power supplies. It has a capacitance of 0.47 µF, a DC voltage rating of 700 V, a dv/dt rating of 900 V/µs, and a maximum RMS ripple current of 10 A at 100 kHz and +25°C. Its typical ESR is 4.8 mΩ at 100 kHz and +25°C. Dimensions are 32 mm × 24.5 mm × 15 mm with a lead spacing of 27.5 mm and lead diameter of 1 mm. The capacitor uses double metallized polypropylene film construction with a flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. It operates from -40°C to +100°C with ±10% capacitance tolerance and a dielectric strength of 160% of rated DC voltage applied for 2 seconds at 25°C. Its life expectancy is 100,000 hours at WVDC.

Datasheet Summary
Powered by GS/AI

The 474PSB700K2H is a radial lead, high current, low ESR film capacitor for power semiconductor protection in induction heaters and switching power supplies. It has a capacitance of 0.47 µF, a DC voltage rating of 700 V, a dv/dt rating of 900 V/µs, and a maximum RMS ripple current of 10 A at 100 kHz and +25°C. Its typical ESR is 4.8 mΩ at 100 kHz and +25°C. Dimensions are 32 mm × 24.5 mm × 15 mm with a lead spacing of 27.5 mm and lead diameter of 1 mm. The capacitor uses double metallized polypropylene film construction with a flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. It operates from -40°C to +100°C with ±10% capacitance tolerance and a dielectric strength of 160% of rated DC voltage applied for 2 seconds at 25°C. Its life expectancy is 100,000 hours at WVDC.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 474PSB700K2H - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
474PSB700K2H
Film Paper Film Capacitors 474PSB700K2H
For New Design: Yes Capacitance: 470 nF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 900 ESR: 4.8 mΩ RMS Current: — Length: 32mm Height: 24.5mm Thickness: 15mm
  • For New Design: Yes
  • Capacitance: 470 nF
  • Voltage DC: 700V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 900
  • ESR: 4.8 mΩ
  • RMS Current: —
  • Length: 32mm
  • Height: 24.5mm
  • Thickness: 15mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 474PSB700K2H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
474PSB700K2H
Capacitors - Film Capacitors 474PSB700K2H
CAP FILM 0.47UF 10% 700VDC RAD

CAP FILM 0.47UF 10% 700VDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 474PSB700K2H 474PSB700K2H
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101203U050CD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 20000 microF
View Details
3 suppliers
Film Paper Film Capacitors - 105RSB122K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C562U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-108CKS100MRY - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers