Cornell Dubilier Film Paper Film Capacitors 473PSB152K2H

Description
For New Design: Yes Capacitance: 47 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1900 ESR: 18.2 mΩ RMS Current: — Length: 32mm Height: 17mm Thickness: 9mm
Request a Quote
Description
For New Design: Yes Capacitance: 47 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1900 ESR: 18.2 mΩ RMS Current: — Length: 32mm Height: 17mm Thickness: 9mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 473PSB152K2H is a radial lead film capacitor rated for 1500 VDC with a capacitance of 0.047 µF, designed for high pulse and high current applications such as switching power supplies and induction heaters. It features a double metallized polypropylene construction with flame-retardant epoxy resin coating (UL94V-0), lead-free tinned copper terminals, and a case size of 32 mm in length, 17 mm in height, and 9 mm in thickness. The capacitor has a maximum dv/dt of 1900 V/µs and a typical ESR of 18.2 mΩ at 100 kHz and 25°C. Its operating temperature range is -40°C to +100°C for the PSB variant, and it meets insulation resistance specifications of 30,000 MΩ·µF at 25°C with 100 VDC applied. The part complies with the PSB series standards for high ripple current and low ESR.

Datasheet Summary
Powered by GS/AI

The 473PSB152K2H is a radial lead film capacitor rated for 1500 VDC with a capacitance of 0.047 µF, designed for high pulse and high current applications such as switching power supplies and induction heaters. It features a double metallized polypropylene construction with flame-retardant epoxy resin coating (UL94V-0), lead-free tinned copper terminals, and a case size of 32 mm in length, 17 mm in height, and 9 mm in thickness. The capacitor has a maximum dv/dt of 1900 V/µs and a typical ESR of 18.2 mΩ at 100 kHz and 25°C. Its operating temperature range is -40°C to +100°C for the PSB variant, and it meets insulation resistance specifications of 30,000 MΩ·µF at 25°C with 100 VDC applied. The part complies with the PSB series standards for high ripple current and low ESR.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 473PSB152K2H - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
473PSB152K2H
Film Paper Film Capacitors 473PSB152K2H
For New Design: Yes Capacitance: 47 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1900 ESR: 18.2 mΩ RMS Current: — Length: 32mm Height: 17mm Thickness: 9mm
  • For New Design: Yes
  • Capacitance: 47 nF
  • Voltage DC: 1500V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 1900
  • ESR: 18.2 mΩ
  • RMS Current: —
  • Length: 32mm
  • Height: 17mm
  • Thickness: 9mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 473PSB152K2H
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C142T050AA1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C354U025DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 106K100CS4G - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C354U7R5BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details