The Type 461M is an axial metallized polyester film capacitor with a pressed/oval profile, rated for 400 VDC and 250 VAC, operating from -55°C to +85°C with voltage derating to 50% at +125°C. It features tinned copper-clad steel leads for wire sizes 0.020 to 0.040 inch (AWG 24 to 18), and is encapsulated with flame-retardant polyester tape and epoxy meeting UL510 and UL94V-0 standards. Capacitance is 0.50 µF with ±10% tolerance, and the part has a dissipation factor of 1.0% maximum at 1 kHz and +25°C. Insulation resistance is 1,000 MΩ-µF at +25°C and 1,000 MΩ-µF at +85°C for capacitances greater than 1.0 µF.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M5049R6C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |