The 472PWS152KG is an axial lead metallized film capacitor with polypropylene dielectric and aluminum foil electrodes, designed for power semiconductor circuits and switching applications. It has a rated DC voltage of 1500 V, a maximum dv/dt of 6000 V/μs, and physical dimensions of 9 mm diameter by 29 mm length. The capacitance is 0.0047 μF with a tolerance of ±10% at 1 kHz and 25°C. Operating temperature range is -55°C to +105°C. The capacitor features low ESR, high pulse current capability, self-healing properties, and flame-retardant polyester tape with epoxy resin end fill (UL94V0). Insulation resistance is 30000 MΩ·μF at 25°C for capacitances above 0.1 μF, and self-inductance is less than 1 nH per mm of lead spacing. Capacitance change is limited to less than 1% after 1000 hours at 85°C with 150% rated voltage. Terminal finish is lead-free tinned copper.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 472PWS152KG |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |