Cornell Dubilier Film Paper Film Capacitors 473PSB202K2G

Description
For New Design: Yes Capacitance: 47 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 3600 ESR: 14.8 mΩ RMS Current: — Length: 27mm Height: 22mm Thickness: 13mm
Request a Quote
Description
For New Design: Yes Capacitance: 47 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 3600 ESR: 14.8 mΩ RMS Current: — Length: 27mm Height: 22mm Thickness: 13mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 473PSB202K2G is a radial lead film capacitor for high pulse and rms current applications, such as switching power supplies and induction heaters. It has a DC voltage rating of 2000 V, a capacitance of 0.047 µF, and a maximum dv/dt of 3600 V/µs. The component measures 26.5 mm in length, 22 mm in height, and 13 mm in thickness, with a lead spacing of 22.5 mm and 0.8 mm lead diameter. It operates from -40°C to +100°C and features a dissipation factor of 0.06% at 1 kHz and 25°C. The capacitor uses double metallized polypropylene film with flame-retardant epoxy coating (UL94V-0) and lead-free tinned copper leads.

Datasheet Summary
Powered by GS/AI

The 473PSB202K2G is a radial lead film capacitor for high pulse and rms current applications, such as switching power supplies and induction heaters. It has a DC voltage rating of 2000 V, a capacitance of 0.047 µF, and a maximum dv/dt of 3600 V/µs. The component measures 26.5 mm in length, 22 mm in height, and 13 mm in thickness, with a lead spacing of 22.5 mm and 0.8 mm lead diameter. It operates from -40°C to +100°C and features a dissipation factor of 0.06% at 1 kHz and 25°C. The capacitor uses double metallized polypropylene film with flame-retardant epoxy coating (UL94V-0) and lead-free tinned copper leads.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 473PSB202K2G - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
473PSB202K2G
Film Paper Film Capacitors 473PSB202K2G
For New Design: Yes Capacitance: 47 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 3600 ESR: 14.8 mΩ RMS Current: — Length: 27mm Height: 22mm Thickness: 13mm
  • For New Design: Yes
  • Capacitance: 47 nF
  • Voltage DC: 2000V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 3600
  • ESR: 14.8 mΩ
  • RMS Current: —
  • Length: 27mm
  • Height: 22mm
  • Thickness: 13mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 473PSB202K2G - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
473PSB202K2G
Capacitors - Film Capacitors 473PSB202K2G
CAP FILM 0.047UF 10% 2KVDC RAD

CAP FILM 0.047UF 10% 2KVDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 473PSB202K2G 473PSB202K2G
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C304U010CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C224U7R5BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 106MWR050K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
Capacitors - Film Capacitors - 105PHC330KG - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; DC Link, DC Filtering; High Frequency, Switching
View Details