The 474PPA252KS is an axial lead film capacitor designed for high-voltage, high-dV/dt applications such as inverters, converters, and switching power supplies. It has a DC voltage rating of 2500 V, a capacitance of 0.47 µF, and a maximum RMS ripple current of 14 A at 70°C. The capacitor measures 32 mm in diameter by 59 mm in length and features a dissipation factor of less than 0.001 at 1 kHz and 25°C, an insulation resistance of 30,000 MΩ·µF, and a self-inductance of less than 1 nH per mm of body and lead length. It operates from -55°C to +85°C and has a life expectancy of 100,000 hours at VDC, 70°C. The dielectric is polypropylene with double metallized film construction and epoxy resin end coating qualified to UL94V0. Terminal leads are lead-free tinned copper.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
CAP FILM 0.47UF 2.5KVDC AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 474PPA252KS | 474PPA252KS |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.4700 microF | 0.4700 microF |