The 473PPR162KG is a metallized polypropylene film capacitor designed for high pulse current applications such as snubber circuits and switching power supplies. It has a DC voltage rating of 1600 V, a capacitance of 0.047 µF, and dimensions of 26.5 mm x 16 mm x 7 mm with a lead spacing of 22.5 mm and lead diameter of 0.8 mm. The capacitor features flame-retardant epoxy resin filling (UL94V0) and lead-free tinned copper leads. It operates within a temperature range of -55°C to +105°C, has a dissipation factor of less than 0.001 at 1 kHz and 25°C, and maintains a capacitance change of less than 1% after 2000 hours at 85°C with 125% rated voltage. The insulation resistance is specified at 30,000 MΩ × µF for capacitances above 0.33 µF, and self-inductance is less than 1 nH per mm of lead spacing.
Power Film Dc Applications / Snubber Capacitors / Radial 6
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 473PPR162KG |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |