The Type 461M is an axial metallized polyester film capacitor with a pressed/oval profile, rated for DC voltages from 63 to 1000 V and AC voltages from 40 to 250 V. It operates from -55°C to +85°C at full rated voltage, with voltage de-rated linearly to 50% at +125°C. Capacitance ranges from 0.027 to 100.0 µF with standard tolerances of ±5% or ±10%. The component is encapsulated with flame-retardant polyester tape and epoxy, meeting UL510 and UL94V-0 standards. Lead wires are tinned copper-clad steel or tinned copper, with diameters from 0.020 to 0.040 inches. The part number 461M75591 corresponds to a 0.75 µF, 500 VDC, ±10% variant, with dimensions of 1.74 inches length, 0.29 inches maximum width, and 0.47 inches maximum height. The maximum dv/dt rating is 23 V/µs.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M75591 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |