The Type 461M is a series of axial-lead, metallized polyester film capacitors with a pressed/oval profile, designed for general-purpose applications. Capacitance ranges from 0.027 µF to 100.0 µF with standard tolerances of ±5% or ±10%. The series supports DC voltage ratings from 63 V to 1000 V and AC voltage ratings from 40 V to 250 V. Operating temperature is -55°C to +85°C at full rated voltage, with linear voltage derating to 50% of rated voltage at +125°C. Dissipation factor is 1.0% maximum at 1 kHz and +25°C. Insulation resistance is 10,000 MΩ-µF for capacitances ≤ 1.0 µF and 1,000 MΩ-µF for capacitances > 1.0 µF at +25°C. The units are encapsulated with flame-retardant polyester tape (UL510) and epoxy (UL94V-0) and feature tinned copper-clad steel or tinned copper leads. The internal construction is non-inductive with a single-section metallized polyester film design.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M60591 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |