The 474PPA302KS is a high-voltage, high-dv/dt axial lead film capacitor designed for pulse and switching applications, with a rated DC voltage of 3000 V, a capacitance of 0.47 µF, and a maximum RMS ripple current of 14 A at 70°C. It has a dissipation factor of less than 0.001 at 1 kHz and 25°C, an insulation resistance greater than 30,000 MΩ·µF, and a self-inductance below 1 nH per mm of lead spacing. The capacitor uses double metallized polypropylene film with internal series connections and is coated with epoxy resin meeting UL94V0. Its physical dimensions are 41 mm in diameter by 59 mm in length, with lead spacing designed for axial mounting. It operates reliably from -55°C to +85°C, with a life expectancy of 100,000 hours at 70°C under DC voltage and a failure quota of 300 per billion component hours.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Polypropylene Film Capacitors for Snubber, IGBT & Power Semiconductor Power Circuits 0.47µF 3000V
0.47µF Film Capacitor 750V 3000V (3kV) Polypropylene (PP), Metallized Axial
CAP FILM 0.47UF 10% 3KVDC AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 474PPA302KS | 2002-474PPA302KS | 474PPA302KS-ND | 474PPA302KS |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF |