Cornell DubilierFilm Paper Film Capacitors474RSB252K2J
Description
For New Design: Yes
Capacitance: 470 nF
Voltage DC: 2500V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 1600
ESR: 5.5 mΩ
RMS Current: —
Length: 43mm
Height: 37mm
Thickness: 28mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 470 nF
Voltage DC: 2500V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 1600
ESR: 5.5 mΩ
RMS Current: —
Length: 43mm
Height: 37mm
Thickness: 28mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 474RSB252K2J is a radial lead, high current, low ESR film capacitor with a capacitance of 0.47 µF and a DC voltage rating of 2500 V. It has a maximum dv/dt of 1600 V/µs, an ESR of 5.5 mΩ at 100 kHz and +25°C, and an RMS ripple current rating of 14 A at +70°C. Dimensions are 42.5 mm × 37 mm × 28 mm with 37.5 mm lead spacing and 1.2 mm lead diameter. The housing is flame-retardant epoxy (UL94V-0) with lead-free copper leads. Operating temperature range is -40°C to +85°C. Capacitance tolerance is ±10% at 1 kHz. Dissipation factor is less than 0.001 at 1 kHz and 25°C. Insulation resistance exceeds 30 GΩ·µF at 25°C. Dielectric is polypropylene with internal series connections.
Datasheet Summary Powered by GS/AI
The 474RSB252K2J is a radial lead, high current, low ESR film capacitor with a capacitance of 0.47 µF and a DC voltage rating of 2500 V. It has a maximum dv/dt of 1600 V/µs, an ESR of 5.5 mΩ at 100 kHz and +25°C, and an RMS ripple current rating of 14 A at +70°C. Dimensions are 42.5 mm × 37 mm × 28 mm with 37.5 mm lead spacing and 1.2 mm lead diameter. The housing is flame-retardant epoxy (UL94V-0) with lead-free copper leads. Operating temperature range is -40°C to +85°C. Capacitance tolerance is ±10% at 1 kHz. Dissipation factor is less than 0.001 at 1 kHz and 25°C. Insulation resistance exceeds 30 GΩ·µF at 25°C. Dielectric is polypropylene with internal series connections.