The Type 461M series consists of axial metallized polyester film capacitors with a pressed/oval profile, offering capacitance values from 0.027 µF to 100.0 µF and DC voltage ratings from 63 V to 1000 V. Operating temperature ranges from -55°C to +85°C at full rated voltage, with linear voltage derating to 50% of rated voltage at +125°C. Capacitance tolerance is ±5% or ±10% standard. The capacitors feature tinned copper-clad steel or tinned copper lead wires, are wrapped with flame-retardant polyester tape meeting UL510, and potted with flame-retardant epoxy meeting UL94V-0. The elements are non-inductively wound in a single-section design and exhibit self-healing properties. Dissipation factor is 1.0% maximum at 1 kHz and +25°C. Insulation resistance is 10,000 MΩ-µF for capacitances ≤1.0 µF and 1,000 MΩ-µF for capacitances >1.0 µF at +25°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M5649R6C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |