The 473PPB102K is a metallized polypropylene film capacitor for high pulse current applications such as snubber circuits. It has a DC voltage rating of 1000 V, a capacitance of 0.047 µF, and radial tinned copper leads. Dimensions are 18 mm × 12 mm × 6 mm with 15 mm lead spacing and 0.8 mm lead diameter. The operating temperature range is -55°C to +105°C. Dissipation factor is 0.05% at 1 kHz and 25°C. Insulation resistance exceeds 30000 MΩ·µF. Capacitance drift is under 0.5% after two years at 40°C. Self-inductance is less than 1 nH per mm of lead spacing. Dielectric strength is 160% of rated DC voltage applied for 2 seconds at 25°C. The case is flame-retardant epoxy resin (UL 94V-0). Reliability qualifies as 1 FIT for voltages above 400 VDC.
Power Film Dc Applications / Snubber Capacitors / Radial 6
0.047µF Film Capacitor 600V 1000V (1kV) Polypropylene (PP), Metallized Radial
Polypropylene Film Capacitors, Radial Leaded for Power Semiconductor Circuits 0.047µF 1000V
CAP FILM 0.047UF 10% 1KVDC RAD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 473PPB102K | 1572-1137-ND | 2002-473PPB102K | 473PPB102K |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF |