The Type 461M is an axial lead metallized polyester film capacitor with a pressed/oval profile, designed for general-purpose applications requiring non-inductive performance. Capacitance ranges from 0.027 to 100.0 µF with standard tolerances of ±5% and ±10%. It operates at DC voltages from 63 to 1000 VDC and AC voltages from 40 to 250 VAC, with an operating temperature range of -55°C to +85°C; operation up to +125°C requires linear voltage derating to 50% of rated voltage. The capacitor is wrapped with flame-retardant polyester tape meeting UL510 and potted with flame-retardant epoxy meeting UL94V-0. Lead wires are tinned copper-clad steel for sizes 0.020 to 0.040 inch (24 to 18 AWG) or tinned copper for larger sizes. The element is non-inductively wound using a single-section metallized polyester film construction with self-healing properties.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M3059R6C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |