The 473PPS252K is a high-voltage, high dv/dt axial film capacitor for power circuits, inverters, and switching supplies. It has a rated DC voltage of 2500 VDC, surge voltage of 3300 VDC, and AC voltage rating of 700 VAC. Capacitance is 0.047 µF with ±10% tolerance at 1 kHz and 25°C. Dissipation factor is ≤0.0001 at 1 kHz and 25°C, insulation resistance exceeds 30 GΩ·µF, and self-inductance is under 1 nH per mm of lead spacing. Operating temperature range is -40°C to +85°C. Life expectancy is 100,000 hours at 70°C and rated VDC. Dimensions are 15.5 mm diameter by 29 mm length. Construction uses metallized polypropylene film with internal series connections, coated in flame-retardant polyester tape and epoxy resin meeting UL94V0.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 473PPS252K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |