The Type 461M is a metallized polyester film capacitor with axial leads and a pressed/oval profile, designed for applications requiring non-inductive performance. It is rated for DC voltages from 63 to 1000 V and AC voltages from 40 to 250 V, with an operating temperature range of -55°C to +85°C, and can be operated up to +125°C with linear voltage derating. The capacitor uses a single-section, non-inductively wound construction with metallized polyester film, featuring self-healing properties. It is encapsulated with flame-retardant polyester tape and epoxy, meeting UL510 and UL94V-0 specifications. Lead wires are tinned copper-clad steel or tinned copper, sized from #18 to #24 AWG. For the 400 VDC rating, the 461M8069R6 variant corresponds to a 5.0 µF capacitance with ±10% tolerance, 0.032 inch (0.8 mm) diameter leads, and dimensions of 1.50 inches (38.1 mm) in length, 0.26 inch (6.6 mm) in thickness, and 0.44 inch (11.2 mm) in height.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M8069R6 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |