Cornell Dubilier Film Paper Film Capacitors 474PSB122K4H

Description
For New Design: Yes Capacitance: 470 nF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1500 ESR: 2.7 mΩ RMS Current: — Length: 32mm Height: 37mm Thickness: 22mm
Request a Quote
Description
For New Design: Yes Capacitance: 470 nF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1500 ESR: 2.7 mΩ RMS Current: — Length: 32mm Height: 37mm Thickness: 22mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 474PSB122K4H is a radial lead film capacitor with a 1200 V DC rating and 0.47 µF capacitance. It has a maximum dv/dt of 1500 V/µs, a typical ESR of 2.7 mΩ at 100 kHz and 25°C, and an RMS ripple current of 20.5 A at +70°C. Dimensions are 32 mm × 37 mm × 22 mm with a 27.5 mm lead spacing and 1.0 mm lead diameter. Constructed with double metallized polypropylene film and encapsulated in a flame-retardant epoxy resin (UL94V-0), it operates from -40°C to +100°C. Capacitance tolerance is ±10% at 1 kHz, with a dissipation factor of 0.06% maximum at 25°C. Insulation resistance exceeds 30 GΩ·µF, self-inductance is less than 1 nH per mm of lead spacing, and dielectric strength is 160% of rated DC voltage for 2 seconds at 25°C. Life expectancy is 100,000 hours at WVDC.

Datasheet Summary
Powered by GS/AI

The 474PSB122K4H is a radial lead film capacitor with a 1200 V DC rating and 0.47 µF capacitance. It has a maximum dv/dt of 1500 V/µs, a typical ESR of 2.7 mΩ at 100 kHz and 25°C, and an RMS ripple current of 20.5 A at +70°C. Dimensions are 32 mm × 37 mm × 22 mm with a 27.5 mm lead spacing and 1.0 mm lead diameter. Constructed with double metallized polypropylene film and encapsulated in a flame-retardant epoxy resin (UL94V-0), it operates from -40°C to +100°C. Capacitance tolerance is ±10% at 1 kHz, with a dissipation factor of 0.06% maximum at 25°C. Insulation resistance exceeds 30 GΩ·µF, self-inductance is less than 1 nH per mm of lead spacing, and dielectric strength is 160% of rated DC voltage for 2 seconds at 25°C. Life expectancy is 100,000 hours at WVDC.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 474PSB122K4H - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
474PSB122K4H
Film Paper Film Capacitors 474PSB122K4H
For New Design: Yes Capacitance: 470 nF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1500 ESR: 2.7 mΩ RMS Current: — Length: 32mm Height: 37mm Thickness: 22mm
  • For New Design: Yes
  • Capacitance: 470 nF
  • Voltage DC: 1200V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 1500
  • ESR: 2.7 mΩ
  • RMS Current: —
  • Length: 32mm
  • Height: 37mm
  • Thickness: 22mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 474PSB122K4H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
474PSB122K4H
Capacitors - Film Capacitors 474PSB122K4H
CAP FILM 0.47UF 10% 1.2KVDC RAD

CAP FILM 0.47UF 10% 1.2KVDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 474PSB122K4H 474PSB122K4H
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RSB152K4JA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Aluminum Electrolytic - 101C213U020AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101153U030BB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C564U016DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers