The Type 461M is an axial metallized polyester film capacitor with a pressed/oval profile, offering capacitances from 0.027 to 100.0 µF and DC voltage ratings from 63 to 1000 V. It operates from -55°C to +85°C, with linear derating to 50% of rated voltage at +125°C. The non-inductive single-section design uses self-healing metallized polyester film, encapsulated in flame-retardant polyester tape and epoxy meeting UL510 and UL94V-0 standards. Leads are tinned copper-clad steel or tinned copper, with diameters from 0.020 to 0.040 inch. The 461M39591 variant has a 0.39 µF capacitance, ±5% tolerance, 400 V DC rating, and dimensions of 0.99 inch (25.1 mm) length, 0.25 inch (6.4 mm) thickness, and 0.44 inch (11.2 mm) height, with 0.025 inch (0.6 mm) leads.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M39591 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |