The 474RMB302K# is a metallized polypropylene power snubber capacitor with a DC voltage rating of 3000 VDC, capacitance of 0.47 µF, and operating temperature range of -40°C to +85°C. It features lead-free tinned copper terminals, flame-retardant epoxy resin coating (UL94V-0), and internal series connections. The package dimensions are 42.5 mm × 45 mm × 33 mm, with a maximum dissipation factor of 0.001 at 1 kHz and 25°C. The dielectric strength is 3 kVAC between terminals and case for 60 seconds. It has an insulation resistance of greater than 30 GΩ·µF at 25°C and a self-inductance of less than 1 nH per mm of lead spacing. The part is designed for high-pulse and high-rms current applications such as inverters and switching power supplies.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 474RMB302K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |