The 472PPB630K is a radial leaded metallized polypropylene film capacitor designed for high pulse current and snubber applications, rated for 630 VDC with a capacitance of 0.0047 µF. It measures 18x11x5 mm with a lead spacing of 15 mm and lead diameter of 0.8 mm. The capacitor operates within a temperature range of -55°C to +105°C, has a dissipation factor of 0.05% at 1 kHz and 25°C, and an insulation resistance of 100,000 MΩ. The dielectric withstand voltage is 160% of rated DC or 150% of rated AC for 2 seconds. It uses flame-retardant epoxy resin (UL 94V-0) and lead-free tinned copper leads. Capacitance drift is less than 0.5% after two years at 40°C, and self-inductance is less than 1 nH per mm of lead spacing.
Power Film Dc Applications / Snubber Capacitors / Radial 6
CAP FILM 4700PF 10% 630VDC RAD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 472PPB630K | 472PPB630K |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0047 microF | 0.0047 microF |