Cornell Dubilier Film Paper Film Capacitors 474PSB252K4R

Description
For New Design: Yes Capacitance: 470 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1150 ESR: 4 mΩ RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 470 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1150 ESR: 4 mΩ RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 474PSB252K4R is a radial lead film capacitor designed for high pulse and rms current applications such as induction heaters and switching power supplies. It has a rated voltage of 2500 VDC, a capacitance of 0.47 µF, an ESR of 4 mΩ at 100 kHz and +25°C, and a maximum dv/dt of 1150 V/µs. The package measures 57.5 mm in length, 45 mm in height, and 30 mm in thickness, with a lead spacing of 20.3 mm and four leads. It operates within a temperature range of -40°C to +100°C under voltage and current derating, uses polypropylene dielectric with double metallized film construction, and is coated in a flame-retardant plastic box meeting UL94V-0. The capacitor has a dissipation factor max of 0.05% at 1 kHz and 25°C, and an insulation resistance of at least 30 GΩ×µF at 25°C.

Datasheet Summary
Powered by GS/AI

The 474PSB252K4R is a radial lead film capacitor designed for high pulse and rms current applications such as induction heaters and switching power supplies. It has a rated voltage of 2500 VDC, a capacitance of 0.47 µF, an ESR of 4 mΩ at 100 kHz and +25°C, and a maximum dv/dt of 1150 V/µs. The package measures 57.5 mm in length, 45 mm in height, and 30 mm in thickness, with a lead spacing of 20.3 mm and four leads. It operates within a temperature range of -40°C to +100°C under voltage and current derating, uses polypropylene dielectric with double metallized film construction, and is coated in a flame-retardant plastic box meeting UL94V-0. The capacitor has a dissipation factor max of 0.05% at 1 kHz and 25°C, and an insulation resistance of at least 30 GΩ×µF at 25°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 474PSB252K4R - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
474PSB252K4R
Film Paper Film Capacitors 474PSB252K4R
For New Design: Yes Capacitance: 470 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1150 ESR: 4 mΩ RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
  • For New Design: Yes
  • Capacitance: 470 nF
  • Voltage DC: 2500V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 1150
  • ESR: 4 mΩ
  • RMS Current: —
  • Length: 58mm
  • Height: 45mm
  • Thickness: 30mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 474PSB252K4R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
474PSB252K4R
Capacitors - Film Capacitors 474PSB252K4R
CAP FILM 0.47UF 10% 2.5KVDC RAD

CAP FILM 0.47UF 10% 2.5KVDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 474PSB252K4R 474PSB252K4R
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U020BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Film Paper Film Capacitors - 104PPB250K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers