The 472PPB162K is a metallized polypropylene film capacitor designed for high pulse current applications such as SCR commutation and switching power supplies. It has a DC voltage rating of 1600 V, a capacitance of 0.0047 µF, and features lead-free tinned copper terminals in a radial leaded package with dimensions of 18x13.5x7.5 mm and a lead spacing of 22.5 mm. The capacitor operates within a temperature range of -55°C to +105°C, has an insulation resistance of 7500 MΩ at 25°C, a dissipation factor of less than 0.001 at 1 kHz and 25°C, and self-inductance of less than 1 nH per mm of lead spacing. The plastic case and epoxy resin are flame-retardant (UL 94V-0).
Power Film Dc Applications / Snubber Capacitors / Radial 6
CAP FILM 4700PF 10% 1.6KVDC RAD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 472PPB162K | 472PPB162K |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0047 microF | 0.0047 microF |