The Type 461M is a series of axial lead, pressed/oval profile metallized polyester film capacitors designed for demanding applications. The capacitors feature a non-inductive single-section construction using metallized polyester film with self-healing properties, encapsulated in flame-retardant polyester tape and epoxy meeting UL510 and UL94V-0 specifications. Capacitance ranges from 0.027 µF to 100.0 µF with standard tolerances of ±5% and ±10%. Voltage ratings are 63 to 1000 VDC and 40 to 250 VAC. Operating temperature range is -55°C to +85°C at full rated voltage, with derating to 50% of rated voltage at +125°C. Tinned copper-clad steel or tinned copper leads are available in 0.020 to 0.040 inch diameter sizes. Dielectric withstand voltage is 150% of rated voltage for 2 minutes. Dissipation factor is 1.0% maximum at 1 kHz and +25°C. Insulation resistance is 10,000 MΩ-µF for capacitances ≤1.0 µF and 1,000 MΩ-µF for values >1.0 µF at +25°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M6059R6 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |