The 474PPR162KH is a metallized polypropylene film capacitor designed for high pulse current applications such as snubber circuits and switching power supplies. It has a DC voltage rating of 1600 V, a capacitance of 0.47 µF, and dimensions of 32 mm × 17 mm × 9 mm with a lead spacing of 27.5 mm and lead diameter of 0.8 mm. The capacitor supports a maximum dv/dt of 2000 V/µs and operates within a temperature range of -55°C to +105°C. It features flame-retardant plastic housing (UL 94V-1) with epoxy resin fill (UL 94V0) and lead-free tinned copper leads. The insulation resistance exceeds 30,000 MΩ×µF at 25°C, and self-inductance is less than 1 nH per mm of lead spacing. Capacitance drift is less than 0.5% over two years at 40°C, and the dielectric strength is 160% of rated DC voltage for 2 seconds.
Power Film Dc Applications / Snubber Capacitors / Radial 6
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 474PPR162KH |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |