The Type 461M is a metallized polyester film capacitor with axial leads and a pressed/oval profile, designed for applications requiring non-inductive performance. It operates from -55°C to +85°C at full rated voltage, with linear voltage de-rating to 50% of rated voltage at +125°C. Capacitance ranges from 0.027 µF to 100.0 µF with standard tolerances of ±5% and ±10%. Voltage ratings are 63 to 1000 VDC and 40 to 250 VAC. The capacitor is wrapped with flame-retardant polyester tape meeting UL510 specs and potted with flame-retardant epoxy meeting UL94V-0. Lead wires are tinned copper-clad steel in sizes from #24 to #18 AWG. The construction uses a single-section, non-inductive wound metallized polyester film with self-healing properties.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M10791 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |