The 472PPB202K is a metallized polypropylene film capacitor designed for high pulse current applications such as snubber circuits and SCR commutation. It has a rated DC voltage of 2000 VDC, a capacitance of 0.0047 µF, and is housed in a radial leaded package with dimensions of 18x14.5x8.5 mm and a lead spacing of 15 mm. The capacitor features lead-free tinned copper terminals, flame-retardant epoxy resin (UL 94V-0), and operates from -55°C to +105°C. Its insulation resistance exceeds 30000 MΩ×µF at 25°C, and self-inductance is less than 1 nH per mm of lead spacing. The capacitance tolerance is ±10% at 1 kHz, 25°C, with a dissipation factor of 0.06% at 1 kHz and 25°C. The dielectric withstands 160% of rated VDC or 150% VAC for 2 seconds at 25°C. Capacitance drift is less than 0.5% after two years at 40°C.
Power Film Dc Applications / Snubber Capacitors / Radial 6
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 4700PF 10% 2KVDC RADIAL
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 472PPB202K | 472PPB202K | 472PPB202K |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0047 microF | 0.0047 microF |