The Type 461M is a metallized polyester film capacitor with axial leads and a pressed/oval profile, offering self-healing capability and non-inductive construction. It operates at full-rated DC voltage from -55°C to +85°C, with linear derating to 50% at +125°C. Capacitance ranges from 0.027 µF to 100.0 µF with ±5% or ±10% tolerance. Encapsulation uses flame-retardant polyester tape meeting UL510 and epoxy meeting UL94V-0. Lead wires are tinned copper-clad steel or tinned copper, with diameters from 0.020 in (0.5 mm) to 0.040 in (1.0 mm). Dissipation factor is ≤1.0% at 1 kHz and +25°C. Insulation resistance is 10,000 MΩ-µF for C ≤ 1.0 µF and 1,000 MΩ-µF for C > 1.0 µF at +25°C. Dielectric withstand voltage is 150% of rated voltage for 2 minutes.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M6069R6 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |