The Type 461M series consists of axial metallized polyester film capacitors with a capacitance range of 0.027 to 100.0 µF and DC voltage ratings from 63 to 1000 V. Units are wrapped with flame-retardant polyester tape and potted in flame-retardant epoxy, meeting UL510 and UL94V-0 specifications. The standard operating temperature range is -55°C to +85°C, with operation up to +125°C permitted when voltage is linearly derated to 50% of rated value. Capacitance tolerance is ±5% or ±10% standard, with a dissipation factor of 1.0% maximum at 1 kHz and +25°C. Lead wires are tinned copper-clad steel or tinned copper, with diameters of 0.020 to 0.040 inch (0.5 to 1.0 mm). The construction is non-inductive and features self-healing metallized film. For 18 µF at 63 V, the part is in the 461M series with dimensions and ratings as specified for C > 1.0 µF conditions.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M1869R6C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |