The Type 461M is an axial metallized polyester film capacitor with a pressed/oval profile, designed for applications requiring non-inductive performance. It operates at rated DC voltage from -55°C to +85°C, with voltage de-rated linearly to 50% of rated voltage at +125°C. Capacitance ranges from 0.027 µF to 100.0 µF, with standard tolerances of ±5% and ±10%. The part is encapsulated with flame-retardant polyester tape and epoxy, meeting UL510 and UL94V-0 specifications. Tinned copper-clad steel leads are available in wire sizes from #24 AWG to #18 AWG. The 461M2059R6C part number corresponds to a 2.0 µF, 63 VDC capacitor with ±10% tolerance and a compact form factor. Its dimensions are 1.74 inches (44.2 mm) in length, 0.47 inches (11.9 mm) in maximum diameter, and 0.72 inches (18.3 mm) in maximum height, with a #32 AWG lead wire.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 461M2059R6C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |