The 474PPS252KD30 is a high-voltage, high dv/dt axial lead film capacitor designed for inverters, converters, and switching power supplies. It has a DC voltage rating of 2500 V, a capacitance of 0.47 µF, and a maximum RMS ripple current of 14 A at 100 kHz and 70°C. The component has an ESR of 5.1 mΩ at 100 kHz and 25°C, with dimensions of 30.5 mm in diameter and 55 mm in length. It uses metallized polypropylene film with internal series connections, flame-retardant polyester tape wrap (UL 501), and epoxy resin end fill (UL94V0). The capacitor supports a temperature range of -40°C to +85°C, has a capacitance tolerance of ±5%, and an insulation resistance of at least 30,000 MΩ·µF at 25°C. Self-inductance is less than 1 nH per mm of lead spacing.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 474PPS252KD30 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |