The 474MKP275KA is a Class X2 metallized polypropylene film capacitor for EMI suppression across the line, rated for 275 VAC with a capacitance of 0.47 µF. It has a dissipation factor of max 0.1% at 1 kHz and 20°C, insulation resistance greater than 5000 MΩ·µF at 100 VDC, and a self-inductance of less than 1 nH per mm of lead spacing. The capacitor meets safety standards including UL/CSA, VDE, and CQC for X2 applications, with a dielectric strength of 2050 VDC between terminals and case. It is constructed with flame-retardant plastic casing (UL94V-0), lead-free tinned leads, and operates from -40°C to +110°C. Dimensions are 15 mm × 14 mm × 8.5 mm with a 12.5 mm lead spacing and 0.8 mm lead diameter.
X2 And Arc Suppression
0.47µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
Boxed Metallized Polypropylene Film Capacitors 0.47µF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 0.47UF 10% 310VAC RAD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 474MKP275KA | 474MKP275KA-ND | 2002-474MKP275KA | 474MKP275KA | 474MKP275KA |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF |